Capital Lighting, Inc. 7158-5 RBZ Mid. Chandeliers-Glass Up 410632

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rubbed Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Chiseled Antique Marble Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rubbed Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Chiseled Antique Marble Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7158-5 RBZ Mid. Chandeliers-Glass Up - 410632 - Capital Lighting, Inc.
Columbus, OH, USA
7158-5 RBZ Mid. Chandeliers-Glass Up
410632
7158-5 RBZ Mid. Chandeliers-Glass Up 410632
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rubbed Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Chiseled Antique Marble Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Rubbed Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Chiseled Antique Marble
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410632
Product Name 7158-5 RBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details