Capital Lighting, Inc. 7158-BA1 PW Sconces-Single Glass 410619

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Wall Sconce Category: Sconce Glass: Chiseled Marble Safety Listing: Damp Canopy: 5.87``Wx8.62``Hx.75` `E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Wall Sconce Category: Sconce Glass: Chiseled Marble Safety Listing: Damp Canopy: 5.87``Wx8.62``Hx.75` `E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7158-BA1 PW Sconces-Single Glass - 410619 - Capital Lighting, Inc.
Columbus, OH, USA
7158-BA1 PW Sconces-Single Glass
410619
7158-BA1 PW Sconces-Single Glass 410619
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Wall Sconce Category: Sconce Glass: Chiseled Marble Safety Listing: Damp Canopy: 5.87``Wx8.62``Hx.75` `E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Chiseled Marble
Safety Listing: Damp
Canopy: 5.87``Wx8.62``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410619
Product Name 7158-BA1 PW Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details