Capital Lighting, Inc. 7158-BA1 RBZ Sconces-Single Glass 410617

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Chiseled Antique Marble Safety Listing: Damp Canopy: 5.87``Wx8.62``Hx.75` `E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Chiseled Antique Marble Safety Listing: Damp Canopy: 5.87``Wx8.62``Hx.75` `E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7158-BA1 RBZ Sconces-Single Glass - 410617 - Capital Lighting, Inc.
Columbus, OH, USA
7158-BA1 RBZ Sconces-Single Glass
410617
7158-BA1 RBZ Sconces-Single Glass 410617
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Chiseled Antique Marble Safety Listing: Damp Canopy: 5.87``Wx8.62``Hx.75` `E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Chiseled Antique Marble
Safety Listing: Damp
Canopy: 5.87``Wx8.62``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410617
Product Name 7158-BA1 RBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details