Capital Lighting, Inc. 7158-D5 PW Mid. Chandeliers-Glass Down 410615

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Product Name: Five Light Nook Chandelier side rods are taped to packing of center column Category: Chandelier Glass: Chiseled Marble Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Product Name: Five Light Nook Chandelier side rods are taped to packing of center column Category: Chandelier Glass: Chiseled Marble Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7158-D5 PW Mid. Chandeliers-Glass Down - 410615 - Capital Lighting, Inc.
Columbus, OH, USA
7158-D5 PW Mid. Chandeliers-Glass Down
410615
7158-D5 PW Mid. Chandeliers-Glass Down 410615
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Product Name: Five Light Nook Chandelier side rods are taped to packing of center column Category: Chandelier Glass: Chiseled Marble Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 22.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Pewter
Product Name: Five Light Nook Chandelier side rods are taped to packing of center column
Category: Chandelier
Glass: Chiseled Marble
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410615
Product Name 7158-D5 PW Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details