Capital Lighting, Inc. 1850-FM RT Flush Mounts-Bowl Style 410464

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Roan Timber Product Name: Flush Mount Category: Flush Mount Glass: Evolution Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Roan Timber Product Name: Flush Mount Category: Flush Mount Glass: Evolution Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1850-FM RT Flush Mounts-Bowl Style - 410464 - Capital Lighting, Inc.
Columbus, OH, USA
1850-FM RT Flush Mounts-Bowl Style
410464
1850-FM RT Flush Mounts-Bowl Style 410464
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Roan Timber Product Name: Flush Mount Category: Flush Mount Glass: Evolution Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Roan Timber
Product Name: Flush Mount
Category: Flush Mount
Glass: Evolution
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410464
Product Name 1850-FM RT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details