Capital Lighting, Inc. 1850-NK1 RT Mini Pendants-Chain 410460

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roan Timber Product Name: Pendant Nook Category: Pendant Glass: Evolution Safety Listing: Dry Canopy: 6``Wx5.5``Hx2.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roan Timber Product Name: Pendant Nook Category: Pendant Glass: Evolution Safety Listing: Dry Canopy: 6``Wx5.5``Hx2.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1850-NK1 RT Mini Pendants-Chain - 410460 - Capital Lighting, Inc.
Columbus, OH, USA
1850-NK1 RT Mini Pendants-Chain
410460
1850-NK1 RT Mini Pendants-Chain 410460
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roan Timber Product Name: Pendant Nook Category: Pendant Glass: Evolution Safety Listing: Dry Canopy: 6``Wx5.5``Hx2.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.75
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roan Timber
Product Name: Pendant Nook
Category: Pendant
Glass: Evolution
Safety Listing: Dry
Canopy: 6``Wx5.5``Hx2.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410460
Product Name 1850-NK1 RT Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details