Capital Lighting, Inc. 1850-9 RT Large Chandeliers-Glass Shade 410445

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Roan Timber Product Name: Nine Light Chandelier Category: Chandelier Glass: Evolution Safety Listing: Dry Canopy: 6``Wx5.5``Hx2.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Roan Timber Product Name: Nine Light Chandelier Category: Chandelier Glass: Evolution Safety Listing: Dry Canopy: 6``Wx5.5``Hx2.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1850-9 RT Large Chandeliers-Glass Shade - 410445 - Capital Lighting, Inc.
Columbus, OH, USA
1850-9 RT Large Chandeliers-Glass Shade
410445
1850-9 RT Large Chandeliers-Glass Shade 410445
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Roan Timber Product Name: Nine Light Chandelier Category: Chandelier Glass: Evolution Safety Listing: Dry Canopy: 6``Wx5.5``Hx2.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 38.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Roan Timber
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Evolution
Safety Listing: Dry
Canopy: 6``Wx5.5``Hx2.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410445
Product Name 1850-9 RT Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details