Capital Lighting, Inc. 1850-1W RT Sconces-Single Glass 410440

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Roan Timber Product Name: One Light Wall Sconce Category: Sconce Glass: Evolution Safety Listing: Damp Canopy: 4.5``Wx7``Hx1.5
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Roan Timber Product Name: One Light Wall Sconce Category: Sconce Glass: Evolution Safety Listing: Damp Canopy: 4.5``Wx7``Hx1.5

Suppliers

Company
Product
Description
Supplier Links
1850-1W RT Sconces-Single Glass - 410440 - Capital Lighting, Inc.
Columbus, OH, USA
1850-1W RT Sconces-Single Glass
410440
1850-1W RT Sconces-Single Glass 410440
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Roan Timber Product Name: One Light Wall Sconce Category: Sconce Glass: Evolution Safety Listing: Damp Canopy: 4.5``Wx7``Hx1.5

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.50
Extension: 8.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Roan Timber
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Evolution
Safety Listing: Damp
Canopy: 4.5``Wx7``Hx1.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410440
Product Name 1850-1W RT Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details