Capital Lighting, Inc. 2501-BA3 NWB Bathroom Fixtures-Three Lights 410408

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 10.75 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New World Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Fleur de Lille Safety Listing: Damp Canopy: 9``Wx5.12``Hx1.62``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 10.75 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New World Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Fleur de Lille Safety Listing: Damp Canopy: 9``Wx5.12``Hx1.62``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2501-BA3 NWB Bathroom Fixtures-Three Lights - 410408 - Capital Lighting, Inc.
Columbus, OH, USA
2501-BA3 NWB Bathroom Fixtures-Three Lights
410408
2501-BA3 NWB Bathroom Fixtures-Three Lights 410408
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 10.75 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New World Bronze Product Name: Three Light Vanity Category: Bath Fixture Glass: Fleur de Lille Safety Listing: Damp Canopy: 9``Wx5.12``Hx1.62``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 10.75
Extension: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: New World Bronze
Product Name: Three Light Vanity
Category: Bath Fixture
Glass: Fleur de Lille
Safety Listing: Damp
Canopy: 9``Wx5.12``Hx1.62``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410408
Product Name 2501-BA3 NWB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details