PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.75
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: New World Bronze
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Fleur de Lille
Safety Listing: Damp
Canopy: 5.12``Wx9``Hx1.62``E
Wire: 8`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 410406 |
| Product Name | 2501-1W NWB Sconces-Single Glass |
| Application | Residential |