Capital Lighting, Inc. 2501-7 NWB Mid. Chandeliers-Glass Up 410402

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 36.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: New World Bronze Product Name: Seven Light Chandelier Category: Chandelier Glass: Fleur de Lille Safety Listing: Dry Canopy: 7``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 36.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: New World Bronze Product Name: Seven Light Chandelier Category: Chandelier Glass: Fleur de Lille Safety Listing: Dry Canopy: 7``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2501-7 NWB Mid. Chandeliers-Glass Up - 410402 - Capital Lighting, Inc.
Columbus, OH, USA
2501-7 NWB Mid. Chandeliers-Glass Up
410402
2501-7 NWB Mid. Chandeliers-Glass Up 410402
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 36.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: New World Bronze Product Name: Seven Light Chandelier Category: Chandelier Glass: Fleur de Lille Safety Listing: Dry Canopy: 7``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 36.25
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: New World Bronze
Product Name: Seven Light Chandelier
Category: Chandelier
Glass: Fleur de Lille
Safety Listing: Dry
Canopy: 7``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410402
Product Name 2501-7 NWB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details