Capital Lighting, Inc. 1-1398-9-256 Mid. Chandeliers-Candle 410385

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: New Mocha Product Name: Nine Light Traditional Chandelier UPC: 822920199028 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: New Mocha Product Name: Nine Light Traditional Chandelier UPC: 822920199028 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-1398-9-256 Mid. Chandeliers-Candle - 410385 - Capital Lighting, Inc.
Columbus, OH, USA
1-1398-9-256 Mid. Chandeliers-Candle
410385
1-1398-9-256 Mid. Chandeliers-Candle 410385
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: New Mocha Product Name: Nine Light Traditional Chandelier UPC: 822920199028 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: New Mocha
Product Name: Nine Light Traditional Chandelier
UPC: 822920199028
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410385
Product Name 1-1398-9-256 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details