Capital Lighting, Inc. 1-1397-5-256 Mid. Chandeliers-Candle 410382

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: New Mocha Product Name: Five Light Traditional Mini Chandelier UPC: 822920199011 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: New Mocha Product Name: Five Light Traditional Mini Chandelier UPC: 822920199011 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-1397-5-256 Mid. Chandeliers-Candle - 410382 - Capital Lighting, Inc.
Columbus, OH, USA
1-1397-5-256 Mid. Chandeliers-Candle
410382
1-1397-5-256 Mid. Chandeliers-Candle 410382
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: New Mocha Product Name: Five Light Traditional Mini Chandelier UPC: 822920199011 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: New Mocha
Product Name: Five Light Traditional Mini Chandelier
UPC: 822920199011
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410382
Product Name 1-1397-5-256 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details