Capital Lighting, Inc. 8-5779-4-13 Bathroom Fixtures-Four Lights 410261

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Product Name: Four Light Bath Bar UPC: 822920194313 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Product Name: Four Light Bath Bar UPC: 822920194313 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-5779-4-13 Bathroom Fixtures-Four Lights - 410261 - Capital Lighting, Inc.
Columbus, OH, USA
8-5779-4-13 Bathroom Fixtures-Four Lights
410261
8-5779-4-13 Bathroom Fixtures-Four Lights 410261
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: English Bronze Product Name: Four Light Bath Bar UPC: 822920194313 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 8.25
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: English Bronze
Product Name: Four Light Bath Bar
UPC: 822920194313
Category: Bath Lights
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410261
Product Name 8-5779-4-13 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details