Capital Lighting, Inc. 9-7186-1-241 Sconces-Single Candle 410228

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 30.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Moroccan Bronze Product Name: One Light Sconce UPC: 822920195181 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 30.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Moroccan Bronze Product Name: One Light Sconce UPC: 822920195181 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-7186-1-241 Sconces-Single Candle - 410228 - Capital Lighting, Inc.
Columbus, OH, USA
9-7186-1-241 Sconces-Single Candle
410228
9-7186-1-241 Sconces-Single Candle 410228
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 30.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Moroccan Bronze Product Name: One Light Sconce UPC: 822920195181 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 30.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Moroccan Bronze
Product Name: One Light Sconce
UPC: 822920195181
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410228
Product Name 9-7186-1-241 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details