Capital Lighting, Inc. 9-5780-1-13 Sconces-Single Glass 410220

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Sconce UPC: 822920194320 Category: Wall Sconce Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Sconce UPC: 822920194320 Category: Wall Sconce Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-5780-1-13 Sconces-Single Glass - 410220 - Capital Lighting, Inc.
Columbus, OH, USA
9-5780-1-13 Sconces-Single Glass
410220
9-5780-1-13 Sconces-Single Glass 410220
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Sconce UPC: 822920194320 Category: Wall Sconce Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.25
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze
Product Name: One Light Sconce
UPC: 822920194320
Category: Wall Sconce
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410220
Product Name 9-5780-1-13 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details