Capital Lighting, Inc. 9-1402-2-256 Sconces-Double Candle 410216

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.25 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Mocha Product Name: Two Light Sconce UPC: 822920199103 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.25 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Mocha Product Name: Two Light Sconce UPC: 822920199103 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-1402-2-256 Sconces-Double Candle - 410216 - Capital Lighting, Inc.
Columbus, OH, USA
9-1402-2-256 Sconces-Double Candle
410216
9-1402-2-256 Sconces-Double Candle 410216
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.25 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Mocha Product Name: Two Light Sconce UPC: 822920199103 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.25
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: New Mocha
Product Name: Two Light Sconce
UPC: 822920199103
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410216
Product Name 9-1402-2-256 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details