Capital Lighting, Inc. 5-140-13 Exterior -Wall Mount 410188

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Wall Mount Lantern UPC: 822920193828 Category: Outdoor Glass: Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Wall Mount Lantern UPC: 822920193828 Category: Outdoor Glass: Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-140-13 Exterior -Wall Mount - 410188 - Capital Lighting, Inc.
Columbus, OH, USA
5-140-13 Exterior -Wall Mount
410188
5-140-13 Exterior -Wall Mount 410188
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Wall Mount Lantern UPC: 822920193828 Category: Outdoor Glass: Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze
Product Name: One Light Wall Mount Lantern
UPC: 822920193828
Category: Outdoor
Glass: Clear
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410188
Product Name 5-140-13 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details