Capital Lighting, Inc. 1-3412-12-56 Large Chandeliers-Candle 410145

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 45.50 Bulb Type: Candelabra/Medium Qty: 12 Wattage: 60 Finish: New Tortoise Shell Product Name: 12 Light Chandelier UPC: 822920195716 Category: Chandelier Glass: Scavo Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Federico Martinez
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 45.50 Bulb Type: Candelabra/Medium Qty: 12 Wattage: 60 Finish: New Tortoise Shell Product Name: 12 Light Chandelier UPC: 822920195716 Category: Chandelier Glass: Scavo Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Federico Martinez

Suppliers

Company
Product
Description
Supplier Links
1-3412-12-56 Large Chandeliers-Candle - 410145 - Capital Lighting, Inc.
Columbus, OH, USA
1-3412-12-56 Large Chandeliers-Candle
410145
1-3412-12-56 Large Chandeliers-Candle 410145
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 45.50 Bulb Type: Candelabra/Medium Qty: 12 Wattage: 60 Finish: New Tortoise Shell Product Name: 12 Light Chandelier UPC: 822920195716 Category: Chandelier Glass: Scavo Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Federico Martinez

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 45.50
Bulb
Type: Candelabra/Medium
Qty: 12
Wattage: 60
Finish: New Tortoise Shell
Product Name: 12 Light Chandelier
UPC: 822920195716
Category: Chandelier
Glass: Scavo
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Federico Martinez

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410145
Product Name 1-3412-12-56 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details