Capital Lighting, Inc. 1-3410-6-56 Mid. Chandeliers-Candle 410140

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.25 Bulb Type: Candelabra/Medium Qty: 6 Wattage: 60 Finish: New Tortoise Shell Product Name: Six Light Chandelier UPC: 822920195693 Category: Chandelier Glass: Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Federico Martinez
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.25 Bulb Type: Candelabra/Medium Qty: 6 Wattage: 60 Finish: New Tortoise Shell Product Name: Six Light Chandelier UPC: 822920195693 Category: Chandelier Glass: Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Federico Martinez

Suppliers

Company
Product
Description
Supplier Links
1-3410-6-56 Mid. Chandeliers-Candle - 410140 - Capital Lighting, Inc.
Columbus, OH, USA
1-3410-6-56 Mid. Chandeliers-Candle
410140
1-3410-6-56 Mid. Chandeliers-Candle 410140
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.25 Bulb Type: Candelabra/Medium Qty: 6 Wattage: 60 Finish: New Tortoise Shell Product Name: Six Light Chandelier UPC: 822920195693 Category: Chandelier Glass: Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Federico Martinez

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.25
Bulb
Type: Candelabra/Medium
Qty: 6
Wattage: 60
Finish: New Tortoise Shell
Product Name: Six Light Chandelier
UPC: 822920195693
Category: Chandelier
Glass: Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Federico Martinez

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410140
Product Name 1-3410-6-56 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details