Capital Lighting, Inc. 1-7180-6-241 Mid. Chandeliers-Candle 410111

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.50 Bulb Type: Candelabra/Medium Qty: 6 Wattage: 60 Finish: Moroccan Bronze Product Name: Six Light Chandelier UPC: 822920195129 Category: Chandelier Glass: Cream Dupioni Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.50 Bulb Type: Candelabra/Medium Qty: 6 Wattage: 60 Finish: Moroccan Bronze Product Name: Six Light Chandelier UPC: 822920195129 Category: Chandelier Glass: Cream Dupioni Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-7180-6-241 Mid. Chandeliers-Candle - 410111 - Capital Lighting, Inc.
Columbus, OH, USA
1-7180-6-241 Mid. Chandeliers-Candle
410111
1-7180-6-241 Mid. Chandeliers-Candle 410111
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.50 Bulb Type: Candelabra/Medium Qty: 6 Wattage: 60 Finish: Moroccan Bronze Product Name: Six Light Chandelier UPC: 822920195129 Category: Chandelier Glass: Cream Dupioni Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 34.50
Bulb
Type: Candelabra/Medium
Qty: 6
Wattage: 60
Finish: Moroccan Bronze
Product Name: Six Light Chandelier
UPC: 822920195129
Category: Chandelier
Glass: Cream Dupioni
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410111
Product Name 1-7180-6-241 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details