Capital Lighting, Inc. 1-7181-9-241 Large Chandeliers-Candle 410110

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 40.00 Bulb Type: Candelabra/Medium Qty: 9 Wattage: 60 Finish: Moroccan Bronze Product Name: Nine Light Chandelier UPC: 822920195136 Category: Chandelier Glass: Cream Dupioni Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 40.00 Bulb Type: Candelabra/Medium Qty: 9 Wattage: 60 Finish: Moroccan Bronze Product Name: Nine Light Chandelier UPC: 822920195136 Category: Chandelier Glass: Cream Dupioni Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-7181-9-241 Large Chandeliers-Candle - 410110 - Capital Lighting, Inc.
Columbus, OH, USA
1-7181-9-241 Large Chandeliers-Candle
410110
1-7181-9-241 Large Chandeliers-Candle 410110
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 40.00 Bulb Type: Candelabra/Medium Qty: 9 Wattage: 60 Finish: Moroccan Bronze Product Name: Nine Light Chandelier UPC: 822920195136 Category: Chandelier Glass: Cream Dupioni Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 40.00
Bulb
Type: Candelabra/Medium
Qty: 9
Wattage: 60
Finish: Moroccan Bronze
Product Name: Nine Light Chandelier
UPC: 822920195136
Category: Chandelier
Glass: Cream Dupioni
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410110
Product Name 1-7181-9-241 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details