Capital Lighting, Inc. 5-145-13 Exterior -Hanging 410096

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Hanging Lantern UPC: 822920193866 Category: Outdoor Glass: Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Hanging Lantern UPC: 822920193866 Category: Outdoor Glass: Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
5-145-13 Exterior -Hanging - 410096 - Capital Lighting, Inc.
Columbus, OH, USA
5-145-13 Exterior -Hanging
410096
5-145-13 Exterior -Hanging 410096
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: English Bronze Product Name: Four Light Hanging Lantern UPC: 822920193866 Category: Outdoor Glass: Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: English Bronze
Product Name: Four Light Hanging Lantern
UPC: 822920193866
Category: Outdoor
Glass: Clear
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410096
Product Name 5-145-13 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details