Capital Lighting, Inc. 5-143-13 Exterior -Wall Mount 410094

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 16.50 Extension: 11.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Wall Mount Lantern w/Scrolls UPC: 822920193859 Category: Outdoor Glass: Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 16.50 Extension: 11.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Wall Mount Lantern w/Scrolls UPC: 822920193859 Category: Outdoor Glass: Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-143-13 Exterior -Wall Mount - 410094 - Capital Lighting, Inc.
Columbus, OH, USA
5-143-13 Exterior -Wall Mount
410094
5-143-13 Exterior -Wall Mount 410094
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 16.50 Extension: 11.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Wall Mount Lantern w/Scrolls UPC: 822920193859 Category: Outdoor Glass: Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 16.50
Extension: 11.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: Three Light Wall Mount Lantern w/Scrolls
UPC: 822920193859
Category: Outdoor
Glass: Clear
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410094
Product Name 5-143-13 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details