Capital Lighting, Inc. 5-147-13 Exterior -Post/Pier Head 410091

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Post Lantern UPC: 822920198175 Category: Outdoor Glass: Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Post Lantern UPC: 822920198175 Category: Outdoor Glass: Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-147-13 Exterior -Post/Pier Head - 410091 - Capital Lighting, Inc.
Columbus, OH, USA
5-147-13 Exterior -Post/Pier Head
410091
5-147-13 Exterior -Post/Pier Head 410091
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Post Lantern UPC: 822920198175 Category: Outdoor Glass: Clear Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: Three Light Post Lantern
UPC: 822920198175
Category: Outdoor
Glass: Clear
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410091
Product Name 5-147-13 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details