Capital Lighting, Inc. 5-193-62 Exterior -Post/Pier Head 410075

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Como Black with Gold Product Name: Six Light Post Lantern UPC: 822920198274 Category: Outdoor Glass: Tuscan Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Como Black with Gold Product Name: Six Light Post Lantern UPC: 822920198274 Category: Outdoor Glass: Tuscan Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-193-62 Exterior -Post/Pier Head - 410075 - Capital Lighting, Inc.
Columbus, OH, USA
5-193-62 Exterior -Post/Pier Head
410075
5-193-62 Exterior -Post/Pier Head 410075
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Como Black with Gold Product Name: Six Light Post Lantern UPC: 822920198274 Category: Outdoor Glass: Tuscan Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 31.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Como Black with Gold
Product Name: Six Light Post Lantern
UPC: 822920198274
Category: Outdoor
Glass: Tuscan
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410075
Product Name 5-193-62 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details