Capital Lighting, Inc. 6-1395-2-256 Semi-Flush Mts.-Bowl Style 410057

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: New Mocha Product Name: Two Light Semi-Flush UPC: 822920199073 Category: Semi-Flush Glass: Soft Cream Scavo Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: New Mocha Product Name: Two Light Semi-Flush UPC: 822920199073 Category: Semi-Flush Glass: Soft Cream Scavo Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-1395-2-256 Semi-Flush Mts.-Bowl Style - 410057 - Capital Lighting, Inc.
Columbus, OH, USA
6-1395-2-256 Semi-Flush Mts.-Bowl Style
410057
6-1395-2-256 Semi-Flush Mts.-Bowl Style 410057
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: New Mocha Product Name: Two Light Semi-Flush UPC: 822920199073 Category: Semi-Flush Glass: Soft Cream Scavo Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 14.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: New Mocha
Product Name: Two Light Semi-Flush
UPC: 822920199073
Category: Semi-Flush
Glass: Soft Cream Scavo
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410057
Product Name 6-1395-2-256 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details