Capital Lighting, Inc. 5-196-62 Exterior -Wall Mount 410044

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Como Black with Gold Product Name: One Light Wall Mount Lantern UPC: 822920198298 Category: Outdoor Glass: Tuscan Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Como Black with Gold Product Name: One Light Wall Mount Lantern UPC: 822920198298 Category: Outdoor Glass: Tuscan Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-196-62 Exterior -Wall Mount - 410044 - Capital Lighting, Inc.
Columbus, OH, USA
5-196-62 Exterior -Wall Mount
410044
5-196-62 Exterior -Wall Mount 410044
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Como Black with Gold Product Name: One Light Wall Mount Lantern UPC: 822920198298 Category: Outdoor Glass: Tuscan Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Como Black with Gold
Product Name: One Light Wall Mount Lantern
UPC: 822920198298
Category: Outdoor
Glass: Tuscan
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410044
Product Name 5-196-62 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details