Capital Lighting, Inc. 5-422-56 Exterior -Wall Mount 410010

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.00 Extension: 14.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: Three Light Wall Mount Lantern UPC: 822920197154 Category: Outdoor Glass: Pale Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.00 Extension: 14.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: Three Light Wall Mount Lantern UPC: 822920197154 Category: Outdoor Glass: Pale Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-422-56 Exterior -Wall Mount - 410010 - Capital Lighting, Inc.
Columbus, OH, USA
5-422-56 Exterior -Wall Mount
410010
5-422-56 Exterior -Wall Mount 410010
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.00 Extension: 14.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Tortoise Shell Product Name: Three Light Wall Mount Lantern UPC: 822920197154 Category: Outdoor Glass: Pale Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 31.00
Extension: 14.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: New Tortoise Shell
Product Name: Three Light Wall Mount Lantern
UPC: 822920197154
Category: Outdoor
Glass: Pale Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410010
Product Name 5-422-56 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details