Capital Lighting, Inc. MA14-MB Lamps-Accent Lamps 409783

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.50 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Mahogany Bronze Product Name: Two Light Mantel Light Category: Mantel Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.50 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Mahogany Bronze Product Name: Two Light Mantel Light Category: Mantel Light

Suppliers

Company
Product
Description
Supplier Links
MA14-MB Lamps-Accent Lamps - 409783 - Capital Lighting, Inc.
Columbus, OH, USA
MA14-MB Lamps-Accent Lamps
409783
MA14-MB Lamps-Accent Lamps 409783
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 4.50 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Mahogany Bronze Product Name: Two Light Mantel Light Category: Mantel Light

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 4.50
Bulb
Type: T10
Qty: 2
Wattage: 40
Finish: Mahogany Bronze
Product Name: Two Light Mantel Light
Category: Mantel Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409783
Product Name MA14-MB Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details