Capital Lighting, Inc. CL201-OB Lamps-Floor Lamps 409767

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
CL201-OB Lamps-Floor Lamps - 409767 - Capital Lighting, Inc.
Columbus, OH, USA
CL201-OB Lamps-Floor Lamps
409767
CL201-OB Lamps-Floor Lamps 409767
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409767
Product Name CL201-OB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details