Capital Lighting, Inc. CL250-AB Lamps-Table Lamps 409762

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Table Lamp with adjustable height Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Table Lamp with adjustable height Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
CL250-AB Lamps-Table Lamps - 409762 - Capital Lighting, Inc.
Columbus, OH, USA
CL250-AB Lamps-Table Lamps
409762
CL250-AB Lamps-Table Lamps 409762
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Table Lamp with adjustable height Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Table Lamp with adjustable height
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409762
Product Name CL250-AB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details