Capital Lighting, Inc. CL225-AS Lamps-Swing Arm-Wall 409760

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Extension: 12 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Extension: 12 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
CL225-AS Lamps-Swing Arm-Wall - 409760 - Capital Lighting, Inc.
Columbus, OH, USA
CL225-AS Lamps-Swing Arm-Wall
409760
CL225-AS Lamps-Swing Arm-Wall 409760
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Extension: 12 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.00
Extension: 12
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Silver
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409760
Product Name CL225-AS Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details