Capital Lighting, Inc. HP775-WB-AG Sconces-Single Glass 409755

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Bulb Type: Medium Globe Qty: 1 Wattage: 60 Finish: Weathered Brass Product Name: One Light Wall Lamp Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Bulb Type: Medium Globe Qty: 1 Wattage: 60 Finish: Weathered Brass Product Name: One Light Wall Lamp Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
HP775-WB-AG Sconces-Single Glass - 409755 - Capital Lighting, Inc.
Columbus, OH, USA
HP775-WB-AG Sconces-Single Glass
409755
HP775-WB-AG Sconces-Single Glass 409755
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Bulb Type: Medium Globe Qty: 1 Wattage: 60 Finish: Weathered Brass Product Name: One Light Wall Lamp Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 11.00
Bulb
Type: Medium Globe
Qty: 1
Wattage: 60
Finish: Weathered Brass
Product Name: One Light Wall Lamp
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409755
Product Name HP775-WB-AG Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details