Capital Lighting, Inc. HP775-OB-AG Sconces-Single Glass 409752

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lamp Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lamp Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
HP775-OB-AG Sconces-Single Glass - 409752 - Capital Lighting, Inc.
Columbus, OH, USA
HP775-OB-AG Sconces-Single Glass
409752
HP775-OB-AG Sconces-Single Glass 409752
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lamp Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Lamp
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409752
Product Name HP775-OB-AG Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details