Capital Lighting, Inc. CL200-AS Lamps-Swing Arm-Floor 409745

Description
PRODUCT DETAILS / SPECS Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
CL200-AS Lamps-Swing Arm-Floor - 409745 - Capital Lighting, Inc.
Columbus, OH, USA
CL200-AS Lamps-Swing Arm-Floor
409745
CL200-AS Lamps-Swing Arm-Floor 409745
PRODUCT DETAILS / SPECS Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Silver
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409745
Product Name CL200-AS Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details