Capital Lighting, Inc. HP725-WB-MSWB Lamps-Swing Arm-Wall 409728

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
HP725-WB-MSWB Lamps-Swing Arm-Wall - 409728 - Capital Lighting, Inc.
Columbus, OH, USA
HP725-WB-MSWB Lamps-Swing Arm-Wall
409728
HP725-WB-MSWB Lamps-Swing Arm-Wall 409728
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Extension: 14
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Brass
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409728
Product Name HP725-WB-MSWB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details