Capital Lighting, Inc. HP700-WB-AG Lamps-Floor Lamps 409726

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 57.00 Bulb Qty: 1 Wattage: 60 Finish: Weathered Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 57.00 Bulb Qty: 1 Wattage: 60 Finish: Weathered Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
HP700-WB-AG Lamps-Floor Lamps - 409726 - Capital Lighting, Inc.
Columbus, OH, USA
HP700-WB-AG Lamps-Floor Lamps
409726
HP700-WB-AG Lamps-Floor Lamps 409726
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 57.00 Bulb Qty: 1 Wattage: 60 Finish: Weathered Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 57.00
Bulb
Qty: 1
Wattage: 60
Finish: Weathered Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409726
Product Name HP700-WB-AG Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details