Capital Lighting, Inc. HP700-WB-BP Lamps-Floor Lamps 409723

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 57.00 Bulb Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 57.00 Bulb Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
HP700-WB-BP Lamps-Floor Lamps - 409723 - Capital Lighting, Inc.
Columbus, OH, USA
HP700-WB-BP Lamps-Floor Lamps
409723
HP700-WB-BP Lamps-Floor Lamps 409723
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 57.00 Bulb Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 57.00
Bulb
Qty: 1
Wattage: 100
Finish: Weathered Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409723
Product Name HP700-WB-BP Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details