Capital Lighting, Inc. HP700-WB-MSWB Lamps-Floor Lamps 409721

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 57.00 Bulb Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 57.00 Bulb Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
HP700-WB-MSWB Lamps-Floor Lamps - 409721 - Capital Lighting, Inc.
Columbus, OH, USA
HP700-WB-MSWB Lamps-Floor Lamps
409721
HP700-WB-MSWB Lamps-Floor Lamps 409721
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 57.00 Bulb Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 57.00
Bulb
Qty: 1
Wattage: 100
Finish: Weathered Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409721
Product Name HP700-WB-MSWB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details