Capital Lighting, Inc. FL10-MB Lamps-Pharmacy-Floor 409719

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Piano Lamp Category: Piano Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Piano Lamp Category: Piano Lamp

Suppliers

Company
Product
Description
Supplier Links
FL10-MB Lamps-Pharmacy-Floor - 409719 - Capital Lighting, Inc.
Columbus, OH, USA
FL10-MB Lamps-Pharmacy-Floor
409719
FL10-MB Lamps-Pharmacy-Floor 409719
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Piano Lamp Category: Piano Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Mahogany Bronze
Product Name: One Light Piano Lamp
Category: Piano Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409719
Product Name FL10-MB Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details