Capital Lighting, Inc. G100-GT Lamps-Pharmacy-Floor 409704

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Granite Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Granite Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
G100-GT Lamps-Pharmacy-Floor - 409704 - Capital Lighting, Inc.
Columbus, OH, USA
G100-GT Lamps-Pharmacy-Floor
409704
G100-GT Lamps-Pharmacy-Floor 409704
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Granite Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Granite
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409704
Product Name G100-GT Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details