Capital Lighting, Inc. WS12-61-F Lamps-Swing Arm-Wall 409697

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 16 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 16 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
WS12-61-F Lamps-Swing Arm-Wall - 409697 - Capital Lighting, Inc.
Columbus, OH, USA
WS12-61-F Lamps-Swing Arm-Wall
409697
WS12-61-F Lamps-Swing Arm-Wall 409697
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 16 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 16
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Polished Brass
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409697
Product Name WS12-61-F Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details