Capital Lighting, Inc. WS12-91-J Lamps-Swing Arm-Wall 409690

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
WS12-91-J Lamps-Swing Arm-Wall - 409690 - Capital Lighting, Inc.
Columbus, OH, USA
WS12-91-J Lamps-Swing Arm-Wall
409690
WS12-91-J Lamps-Swing Arm-Wall 409690
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409690
Product Name WS12-91-J Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details