Capital Lighting, Inc. WS14-61 Lamps-Swing Arm-Wall 409674

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
WS14-61 Lamps-Swing Arm-Wall - 409674 - Capital Lighting, Inc.
Columbus, OH, USA
WS14-61 Lamps-Swing Arm-Wall
409674
WS14-61 Lamps-Swing Arm-Wall 409674
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.50
Extension: 19
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409674
Product Name WS14-61 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details