Capital Lighting, Inc. WS14-91 Lamps-Swing Arm-Wall 409673

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
WS14-91 Lamps-Swing Arm-Wall - 409673 - Capital Lighting, Inc.
Columbus, OH, USA
WS14-91 Lamps-Swing Arm-Wall
409673
WS14-91 Lamps-Swing Arm-Wall 409673
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.50
Extension: 19
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409673
Product Name WS14-91 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details