Capital Lighting, Inc. N606-OB Lamps-Floor Lamps 409498

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Three Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Three Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
N606-OB Lamps-Floor Lamps - 409498 - Capital Lighting, Inc.
Columbus, OH, USA
N606-OB Lamps-Floor Lamps
409498
N606-OB Lamps-Floor Lamps 409498
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Three Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 63.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: Three Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409498
Product Name N606-OB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details