Capital Lighting, Inc. N606-AB Lamps-Floor Lamps 409495

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 63.00 Bulb Qty: 3 Wattage: 75 Finish: Antique Brass Product Name: Three Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 63.00 Bulb Qty: 3 Wattage: 75 Finish: Antique Brass Product Name: Three Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
N606-AB Lamps-Floor Lamps - 409495 - Capital Lighting, Inc.
Columbus, OH, USA
N606-AB Lamps-Floor Lamps
409495
N606-AB Lamps-Floor Lamps 409495
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 63.00 Bulb Qty: 3 Wattage: 75 Finish: Antique Brass Product Name: Three Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 63.00
Bulb
Qty: 3
Wattage: 75
Finish: Antique Brass
Product Name: Three Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409495
Product Name N606-AB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details