Capital Lighting, Inc. P10-192-617 Lamps-Desk/Piano Lamps 409469

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
P10-192-617 Lamps-Desk/Piano Lamps - 409469 - Capital Lighting, Inc.
Columbus, OH, USA
P10-192-617 Lamps-Desk/Piano Lamps
409469
P10-192-617 Lamps-Desk/Piano Lamps 409469
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Polished Brass
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409469
Product Name P10-192-617 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details