Capital Lighting, Inc. P14-203-AB Lamps-Desk/Piano Lamps 409460

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
P14-203-AB Lamps-Desk/Piano Lamps - 409460 - Capital Lighting, Inc.
Columbus, OH, USA
P14-203-AB Lamps-Desk/Piano Lamps
409460
P14-203-AB Lamps-Desk/Piano Lamps 409460
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.50
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409460
Product Name P14-203-AB Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details